STMicroelectronics PMIC - PMIC - Power Management - Specialized - L9177ATR L9177ATR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 778214-L9177ATR Operating Temperature Range: -40°C ~ 150°C Applications: Automotive Family Name: L9177A Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): MTD6501G-LC1; A4911KEVSR-J-1; MTD6501C-HC1; MTD6501C-LC1; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 778214-L9177ATR Operating Temperature Range: -40°C ~ 150°C Applications: Automotive Family Name: L9177A Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): MTD6501G-LC1; A4911KEVSR-J-1; MTD6501C-HC1; MTD6501C-LC1; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - L9177ATR - 778214-L9177ATR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - L9177ATR
778214-L9177ATR
PMIC - PMIC - Power Management - Specialized - L9177ATR 778214-L9177ATR
Manufacturer: STMicroelectronics Win Source Part Number: 778214-L9177ATR Operating Temperature Range: -40°C ~ 150°C Applications: Automotive Family Name: L9177A Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): MTD6501G-LC1; A4911KEVSR-J-1; MTD6501C-HC1; MTD6501C-LC1; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: STMicroelectronics
Win Source Part Number: 778214-L9177ATR
Operating Temperature Range: -40°C ~ 150°C
Applications: Automotive
Family Name: L9177A
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): MTD6501G-LC1; A4911KEVSR-J-1; MTD6501C-HC1; MTD6501C-LC1;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Power Management - Specialized - L9177ATR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
L9177ATR
Power Management - Specialized L9177ATR
Automotive PMIC 64-TQFP-EP (10x10)

Automotive PMIC 64-TQFP-EP (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 778214-L9177ATR L9177ATR
Product Name PMIC - PMIC - Power Management - Specialized - L9177ATR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1232AARNZ - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage References - 6977754 - RS Components, Ltd.
Specs
Type SOIC; Soic
Pins 8
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ2085DBT-TI - Acme Chip Technology Co., Limited
Specs
Type 38-TFSOP (0.173, 4.40mm Width)
View Details
2 suppliers