STMicroelectronics PMIC - PMIC - Power Management - Specialized - L9001-TR L9001-TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 876608-L9001-TR Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Automotive PMIC Package: Reel - TR Package: 24-PowerBSOP (0.295", 7.50mm Width) Mounting: Surface Mount Family Name: L9001 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-19576-1, 497-19576-2, 497-19576-6
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 876608-L9001-TR Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Automotive PMIC Package: Reel - TR Package: 24-PowerBSOP (0.295", 7.50mm Width) Mounting: Surface Mount Family Name: L9001 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-19576-1, 497-19576-2, 497-19576-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - L9001-TR - 876608-L9001-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - L9001-TR
876608-L9001-TR
PMIC - PMIC - Power Management - Specialized - L9001-TR 876608-L9001-TR
Manufacturer: STMicroelectronics Win Source Part Number: 876608-L9001-TR Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Automotive PMIC Package: Reel - TR Package: 24-PowerBSOP (0.295", 7.50mm Width) Mounting: Surface Mount Family Name: L9001 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-19576-1, 497-19576-2, 497-19576-6

Manufacturer: STMicroelectronics
Win Source Part Number: 876608-L9001-TR
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Automotive PMIC
Package: Reel - TR
Package: 24-PowerBSOP (0.295", 7.50mm Width)
Mounting: Surface Mount
Family Name: L9001
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-19576-1, 497-19576-2, 497-19576-6

Buy Now Datasheet
Power Management - Specialized - L9001-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
L9001-TR
Power Management - Specialized L9001-TR
Automotive PMIC PowerSSO-24

Automotive PMIC PowerSSO-24

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 876608-L9001-TR L9001-TR
Product Name PMIC - PMIC - Power Management - Specialized - L9001-TR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7385103P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
TPS3823-30-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input and Manual Reset - 2U3823-30QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers
Voltage Reference - TLVH431NAIDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM1813-5ART-REEL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details