Linear Voltage Regulator IC Negative Fixed 1 Output 100mA TO-92-3
15V FIXED NEGATIVE REGULATOR, BCY3, LEAD FREE, TO-92, 3 PIN Product overview: L79L15ACZ from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L79L15ACZ can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 018425-L79L15ACZ
Packaging: Bulk
Mounting: Through Hole
Regulator Topology: Negative Fixed
Voltage - Dropout (Typical): 1.7V @ 40mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Output Voltage: -15V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-92-3
Maximum Input Voltage: -35V
Nominal Output Voltage (Min/Fixed): -15V
Operating Supply Current: 6mA to 6.5mA
PSRR: 39dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial
IC REG LINEAR -15V 100MA TO92-3
IC REG LINEAR -15V 100MA TO92-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | L79L15ACZ-ND | 776-L79L15ACZ | 018425-L79L15ACZ | L79L15ACZ | L79L15ACZ |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 15V Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - L79L15ACZ | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |||
| Output Polarity | Negative | Negative | |||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | Other; TO-226-3 | TO-92; Other; TO-92-3 | TO-92 | |
| Special Features | Over Temperature, Short Circuit |