The L79L15ACZ is a three-terminal negative voltage regulator from Quarktwin Technology Ltd. It is designed to provide a fixed output voltage of -15V with a maximum output current of 100mA. The device features internal current limiting and thermal shutdown protection, enhancing its reliability and safety in various applications. It operates effectively without the need for external components, making it suitable for local or on-card regulation to mitigate noise and distribution issues. The regulator is available in multiple package types, including SO-8, TO-92, and SOT-89, and can handle input voltages up to -35V, depending on the output voltage configuration. The operating temperature range is from 0°C to 125°C for the L79L15AC variant. This product is ideal for engineers looking for a robust solution for negative voltage regulation in their designs.
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA TO-92-3
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | L79L15ACZ |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |