Linear Voltage Regulator IC Negative Fixed 1 Output 100mA TO-92-3
IC REG LINEAR -15V 100MA TO92-3
IC REG LINEAR -15V 100MA TO92-3
IC REG LINEAR -15V 100MA TO92-3
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | L79L15ACZ-AP-ND | L79L15ACZ-AP | L79L15ACZ-AP | 761-L79L15ACZ-AP |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | IC REG LINEAR -15V 100MA TO92-3 |
| Regulator Type | Standard | |||
| Output Polarity | Negative | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-92 | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | |
| Special Features | Over Temperature, Short Circuit |