STMicroelectronics, Inc. Linear Volt Reg, -15V, 0.1A, Soic-8; Fixed Output Voltage Nom. Stmicroelectronics L79L15ACD13TR

Description
LINEAR VOLT REG, -15V, 0.1A, SOIC-8; Fixed Output Voltage Nom.:-15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-35V; Input Voltage Max:-23V; Product Range:-15V 100mA Linear Voltage RoHS Compliant: Yes
Datasheet
Description
LINEAR VOLT REG, -15V, 0.1A, SOIC-8; Fixed Output Voltage Nom.:-15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-35V; Input Voltage Max:-23V; Product Range:-15V 100mA Linear Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Volt Reg, -15V, 0.1A, Soic-8; Fixed Output Voltage Nom. Stmicroelectronics - 51AC9226 - Newark, An Avnet Company
Chicago, IL, United States
Linear Volt Reg, -15V, 0.1A, Soic-8; Fixed Output Voltage Nom. Stmicroelectronics
51AC9226
Linear Volt Reg, -15V, 0.1A, Soic-8; Fixed Output Voltage Nom. Stmicroelectronics 51AC9226
LINEAR VOLT REG, -15V, 0.1A, SOIC-8; Fixed Output Voltage Nom.:-15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-35V; Input Voltage Max:-23V; Product Range:-15V 100mA Linear Voltage RoHS Compliant: Yes

LINEAR VOLT REG, -15V, 0.1A, SOIC-8; Fixed Output Voltage Nom.:-15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-35V; Input Voltage Max:-23V; Product Range:-15V 100mA Linear Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 51AC9226
Product Name Linear Volt Reg, -15V, 0.1A, Soic-8; Fixed Output Voltage Nom. Stmicroelectronics
Input Voltage -35 to -23 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Oil Immersed induction Voltage Regulator 150kva 200kva 300kva 400kva 500kva 600kva - No.1601526092020 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLM117QLS - Micross Components, Inc.
Micross Components, Inc.
View Details