Voltage Regulator -15V 0.1A SOIC8
Voltage Regulator -15V 0.1A SOIC8
Voltage Regulator -15V 0.1A SOIC8
-15V LDO Regulator, 100mA, 1.7V Dropout, SO Package Product overview: L79L15ACD13TR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -15V, 100mA, 1.7V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 100mA, 1.7V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L79L15ACD13TR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 876606-L79L15ACD13TR
Operating Temperature Range: 0°C ~ 125°C
Features: Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: L79L15
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: L79L15ACD13TR-ND, 497-7303-6, 497-7303-1, 497-7303-2
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC
IC REG LINEAR -15V 100MA 8SO
Linear Voltage Regulators 15V 0.1A Negative
IC REG LINEAR -15V 100MA 8SO
IC REG LINEAR -15V 100MA 8SO
IC REG LINEAR -15V 100MA 8SO
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 6869546 | 6869546P | 776-L79L15ACD13TR | 876606-L79L15ACD13TR | 497-7303-2-ND | 761-L79L15ACD13TR | L79L15ACD13TR | L79L15ACD13TR | L79L15ACD13TR | L79L15ACD13TR |
| Product Name | Voltage Regulators | Voltage Regulators | -15V 100mA 1.7V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - L79L15ACD13TR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | IC REG LINEAR -15V 100MA 8SO | Linear Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Output Polarity | Negative | Negative | Negative | Negative | ||||||
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | Fixed | |||||
| Package Type | SOIC; Other; Soic | SOIC; Other; SOIC | Other; SO | SOIC; Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154, 3.90mm Width) | SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | ||
| IQ | 0.0065 amps | 0.0065 amps | 0.0060 amps | 0.0060 amps | ||||||
| Output Voltage | -15 volts | -15 volts | -15 volts | -15 volts | -15 volts |