STMicroelectronics, Inc. Linear Volt Reg, -12V, 0.1A, To-92 -3; Output Type Stmicroelectronics L79L12ACZ-TR

Description
LINEAR VOLT REG, -12V, 0.1A, TO-92 -3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:-35V; Input Voltage Max:-19V; Product Range:-12V 100mA Linear Voltage Regulators; Output Current Max:100mA RoHS Compliant: Yes
Datasheet
Description
LINEAR VOLT REG, -12V, 0.1A, TO-92 -3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:-35V; Input Voltage Max:-19V; Product Range:-12V 100mA Linear Voltage Regulators; Output Current Max:100mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Volt Reg, -12V, 0.1A, To-92 -3; Output Type Stmicroelectronics - 51AC9224 - Newark, An Avnet Company
Chicago, IL, United States
Linear Volt Reg, -12V, 0.1A, To-92 -3; Output Type Stmicroelectronics
51AC9224
Linear Volt Reg, -12V, 0.1A, To-92 -3; Output Type Stmicroelectronics 51AC9224
LINEAR VOLT REG, -12V, 0.1A, TO-92 -3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:-35V; Input Voltage Max:-19V; Product Range:-12V 100mA Linear Voltage Regulators; Output Current Max:100mA RoHS Compliant: Yes

LINEAR VOLT REG, -12V, 0.1A, TO-92 -3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:-35V; Input Voltage Max:-19V; Product Range:-12V 100mA Linear Voltage Regulators; Output Current Max:100mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 51AC9224
Product Name Linear Volt Reg, -12V, 0.1A, To-92 -3; Output Type Stmicroelectronics
Input Voltage -35 to -19 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
0.01S Instant SCR Voltage Stabilizer Regulator Thyristor 100KVA 150KVA 200KVA 300KVA 350KVA 400KVA - No.1601616506235 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details