STMicroelectronics, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators L79L12ACZ-AP

Description
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA TO-92-3
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - L79L12ACZ-AP-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
L79L12ACZ-AP-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators L79L12ACZ-AP-ND
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA TO-92-3

Linear Voltage Regulator IC Negative Fixed 1 Output 100mA TO-92-3

Buy Now Datasheet
Singapore, Singapore
12V Voltage Regulator IC
776-L79L12ACZ-AP
12V Voltage Regulator IC 776-L79L12ACZ-AP
12V FIXED NEGATIVE REGULATOR, BCY3, LEAD FREE, TO-92, 3 PIN Product overview: L79L12ACZ-AP from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L79L12ACZ-AP can be used for catalog matching and distributor lookup.

12V FIXED NEGATIVE REGULATOR, BCY3, LEAD FREE, TO-92, 3 PIN Product overview: L79L12ACZ-AP from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L79L12ACZ-AP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - L79L12ACZ-AP - 876604-L79L12ACZ-AP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - L79L12ACZ-AP
876604-L79L12ACZ-AP
PMIC - PMIC - Voltage Regulators - Linear - L79L12ACZ-AP 876604-L79L12ACZ-AP
Manufacturer: STMicroelectronics Win Source Part Number: 876604-L79L12ACZ-AP Features: Linear Voltage Regulator IC 1 Output Package: Tape & Box (TB) Part Status: Obsolete Family Name: L79L12 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 876604-L79L12ACZ-AP
Features: Linear Voltage Regulator IC 1 Output
Package: Tape & Box (TB)
Part Status: Obsolete
Family Name: L79L12
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - L79L12ACZ-AP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
L79L12ACZ-AP
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear L79L12ACZ-AP
IC REG LINEAR -12V 100MA TO92-3

IC REG LINEAR -12V 100MA TO92-3

Supplier's Site
PMIC - Voltage Regulators - Linear - L79L12ACZ-AP - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
L79L12ACZ-AP
PMIC - Voltage Regulators - Linear L79L12ACZ-AP
IC REG LINEAR -12V 100MA TO92-3

IC REG LINEAR -12V 100MA TO92-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number L79L12ACZ-AP-ND 776-L79L12ACZ-AP 876604-L79L12ACZ-AP L79L12ACZ-AP L79L12ACZ-AP
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 12V Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - L79L12ACZ-AP Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Negative
Output Voltage Type Fixed Fixed
Package Type TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads Other; TO-226-3 Other; Tape & Box (TB)
Special Features Over Temperature, Short Circuit
Unlock Full Specs
to access all available technical data