Manufacturer: STMicroelectronics
Win Source Part Number: 018423-L79L12ACUTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Negative Fixed
Voltage - Dropout (Typical): 1.7V @ 40mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Family Name: L79L12AC
Output Voltage: -12V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: SOT-89-3
Maximum Input Voltage: -35V
Nominal Output Voltage (Min/Fixed): -12V
Operating Supply Current: 6mA to 6.5mA
PSRR: 42dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): AN79L12ME1; KIA79L12F; 79L12L-AB3-R; 79L12G-AB3-R;
Introduction Date: March 14, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
Voltage Regulator -12V 0.1A SOT89
Voltage Regulator -12V 0.1A SOT89
Voltage Regulator -12V 0.1A SOT89
-12V LDO Regulator, 100mA, SOT-89, Surface Mount Product overview: L79L12ACUTR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SMD, -12V, 100mA, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, -12V, 100mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L79L12ACUTR can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA SOT-89-3
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA SOT-89-3
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA SOT-89-3
IC REG LINEAR -12V 100MA SOT89-3
IC REG LINEAR -12V 100MA SOT89-3
42dB@(120Hz) 100mA Fixed 12V Negative electrode 35V SOT-89-3 Linear Voltage Regulators (LDO) ROHS
Linear Voltage Regulators 12V 0.1A Negative
IC REG LINEAR -12V 100MA SOT89-3
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 018423-L79L12ACUTR | 6869408 | 6869408P | 776-L79L12ACUTR | 497-7301-2-ND | L79L12ACUTR | L79L12ACUTR | L79L12ACUTR | L79L12ACUTR | L79L12ACUTR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - L79L12ACUTR | Voltage Regulators | Voltage Regulators | SMD -12V 100mA SOT-89 LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Power Supply Chip >> Linear Voltage Regulators (LDO) | Linear Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard; Low Dropout | Standard | Low Dropout | |||||||
| Output Polarity | Negative | Negative | Negative | Negative | Negative | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | Fixed | Fixed | ||||
| Package Type | SOT89; Other; SOT-89-3 | SOT89; Other; Sot-89 | SOT89; Other; SOT-89 | Other; SOT-89 | Other; TO-243AA | Other; TO-243AA | SOT89 | |||
| Life Cycle Stage | Maturity; Active |