STMicroelectronics, Inc. Linear Volt Reg, -12V, 0.1A, Soic-8; Fixed Output Voltage Nom. Stmicroelectronics L79L12ACD13TR

Description
LINEAR VOLT REG, -12V, 0.1A, SOIC-8; Fixed Output Voltage Nom.:-12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-35V; Input Voltage Max:-19V; Product Range:-12V 100mA Linear Voltage RoHS Compliant: Yes
Datasheet
Description
LINEAR VOLT REG, -12V, 0.1A, SOIC-8; Fixed Output Voltage Nom.:-12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-35V; Input Voltage Max:-19V; Product Range:-12V 100mA Linear Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Volt Reg, -12V, 0.1A, Soic-8; Fixed Output Voltage Nom. Stmicroelectronics - 51AC9222 - Newark, An Avnet Company
Chicago, IL, United States
Linear Volt Reg, -12V, 0.1A, Soic-8; Fixed Output Voltage Nom. Stmicroelectronics
51AC9222
Linear Volt Reg, -12V, 0.1A, Soic-8; Fixed Output Voltage Nom. Stmicroelectronics 51AC9222
LINEAR VOLT REG, -12V, 0.1A, SOIC-8; Fixed Output Voltage Nom.:-12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-35V; Input Voltage Max:-19V; Product Range:-12V 100mA Linear Voltage RoHS Compliant: Yes

LINEAR VOLT REG, -12V, 0.1A, SOIC-8; Fixed Output Voltage Nom.:-12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-35V; Input Voltage Max:-19V; Product Range:-12V 100mA Linear Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 51AC9222
Product Name Linear Volt Reg, -12V, 0.1A, Soic-8; Fixed Output Voltage Nom. Stmicroelectronics
Input Voltage -35 to -19 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
AVR Servo Motor Automatic Voltge Stabilizer Regulator 100KW 200KW 300KW 150kVA 300kVA - No.1601610625870 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details