STMicroelectronics 9V LDO Voltage Regulator IC L79L09ACZ

Description
9V FIXED NEGATIVE REGULATOR, BCY3, LEAD FREE, TO-92, 3 PIN Product overview: L79L09ACZ from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-L79L09ACZ can be used for catalog matching and distributor lookup.
Request a Quote
Description
9V FIXED NEGATIVE REGULATOR, BCY3, LEAD FREE, TO-92, 3 PIN Product overview: L79L09ACZ from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-L79L09ACZ can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
9V LDO Voltage Regulator IC
699-L79L09ACZ
9V LDO Voltage Regulator IC 699-L79L09ACZ
9V FIXED NEGATIVE REGULATOR, BCY3, LEAD FREE, TO-92, 3 PIN Product overview: L79L09ACZ from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-L79L09ACZ can be used for catalog matching and distributor lookup.

9V FIXED NEGATIVE REGULATOR, BCY3, LEAD FREE, TO-92, 3 PIN Product overview: L79L09ACZ from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-L79L09ACZ can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - L79L09ACZ - 1177152-L79L09ACZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - L79L09ACZ
1177152-L79L09ACZ
PMIC - PMIC - Voltage Regulators - Linear - L79L09ACZ 1177152-L79L09ACZ
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1177152-L79L09ACZ Packaging: Bulk Polarity: Negative Output Type: Fixed Number of Pins: 3 Number of Outputs: 1 Quiescent Current: 6 mA Output Current: 40 mA Output Voltage: -9 V Output Voltage Accuracy: 5 % Categories: PMIC - Voltage Regulators - Linear Case / Package: TO-92 Max Input Voltage: -15 V Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Min Operating Temperature: 0 °C Min Input Voltage: -15 V Max Operating Temperature: 125 °C

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1177152-L79L09ACZ
Packaging: Bulk
Polarity: Negative
Output Type: Fixed
Number of Pins: 3
Number of Outputs: 1
Quiescent Current: 6 mA
Output Current: 40 mA
Output Voltage: -9 V
Output Voltage Accuracy: 5 %
Categories: PMIC - Voltage Regulators - Linear
Case / Package: TO-92
Max Input Voltage: -15 V
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: 0 °C
Min Input Voltage: -15 V
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-L79L09ACZ 1177152-L79L09ACZ
Product Name 9V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - L79L09ACZ
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; TO-92 TO-92; Other; TO-92
Output Voltage -9 volts 9 volts
IOUT 0.0400 amps 0.0400 amps
Operating Temperature 0 C (32 F) 0 C (32 F)
Unlock Full Specs
to access all available technical data