STMicroelectronics, Inc. Through-Hole -8V 100mA LDO Voltage Regulator IC L79L08ACZ-AP

Description
-8V Fixed LDO Regulator, 100mA, TO-92, Through Hole Product overview: L79L08ACZ-AP from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, Through-Hole, -8V, 100mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Through-Hole, -8V, 100mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L79L08ACZ-AP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
-8V Fixed LDO Regulator, 100mA, TO-92, Through Hole Product overview: L79L08ACZ-AP from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, Through-Hole, -8V, 100mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Through-Hole, -8V, 100mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L79L08ACZ-AP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole -8V 100mA LDO Voltage Regulator IC
776-L79L08ACZ-AP
Through-Hole -8V 100mA LDO Voltage Regulator IC 776-L79L08ACZ-AP
-8V Fixed LDO Regulator, 100mA, TO-92, Through Hole Product overview: L79L08ACZ-AP from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, Through-Hole, -8V, 100mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Through-Hole, -8V, 100mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L79L08ACZ-AP can be used for catalog matching and distributor lookup.

-8V Fixed LDO Regulator, 100mA, TO-92, Through Hole Product overview: L79L08ACZ-AP from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, Through-Hole, -8V, 100mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Through-Hole, -8V, 100mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L79L08ACZ-AP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-7299-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-7299-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-7299-1-ND
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA TO-92-3

Linear Voltage Regulator IC Negative Fixed 1 Output 100mA TO-92-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-7299-3-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-7299-3-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-7299-3-ND
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA TO-92-3

Linear Voltage Regulator IC Negative Fixed 1 Output 100mA TO-92-3

Buy Now Datasheet
Voltage Regulators - 6869565 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
6869565
Voltage Regulators 6869565
Voltage Regulator -8V 0.1A TO92

Voltage Regulator -8V 0.1A TO92

Supplier's Site
Voltage Regulators - 6869565P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
6869565P
Voltage Regulators 6869565P
Voltage Regulator -8V 0.1A TO92

Voltage Regulator -8V 0.1A TO92

Supplier's Site
Voltage Regulators - 1657699 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1657699
Voltage Regulators 1657699
Voltage Regulator -8V 0.1A TO92

Voltage Regulator -8V 0.1A TO92

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - L79L08ACZ-AP - 105471-L79L08ACZ-AP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - L79L08ACZ-AP
105471-L79L08ACZ-AP
PMIC - PMIC - Voltage Regulators - Linear - L79L08ACZ-AP 105471-L79L08ACZ-AP
Manufacturer: STMicroelectronics Win Source Part Number: 105471-L79L08ACZ-AP Packaging: AMMO PACKAGE Mounting: Through Hole Regulator Topology: Negative Fixed Voltage - Dropout (Typical): 1.7V @ 40mA Number of Regulators: 1 Output Type: Fixed Output Current: 100mA Output Voltage: -8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-92-3 Maximum Input Voltage: -30V Nominal Output Voltage (Min/Fixed): -8V Operating Supply Current: 5.5mA to 6mA PSRR: 45dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 105471-L79L08ACZ-AP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Regulator Topology: Negative Fixed
Voltage - Dropout (Typical): 1.7V @ 40mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Output Voltage: -8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-92-3
Maximum Input Voltage: -30V
Nominal Output Voltage (Min/Fixed): -8V
Operating Supply Current: 5.5mA to 6mA
PSRR: 45dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
L79L08ACZ-AP
Linear Voltage Regulators L79L08ACZ-AP
Linear Voltage Regulators 8.0V 0.1A Negative

Linear Voltage Regulators 8.0V 0.1A Negative

Buy Now Datasheet
IC REG LINEAR -8V 100MA TO92-3 - 761-L79L08ACZ-AP - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR -8V 100MA TO92-3
761-L79L08ACZ-AP
IC REG LINEAR -8V 100MA TO92-3 761-L79L08ACZ-AP
IC REG LINEAR -8V 100MA TO92-3

IC REG LINEAR -8V 100MA TO92-3

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - L79L08ACZ-AP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
L79L08ACZ-AP
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear L79L08ACZ-AP
IC REG LINEAR -8V 100MA TO92-3

IC REG LINEAR -8V 100MA TO92-3

Supplier's Site
Power Supply Chip >> Linear Voltage Regulators (LDO) - L79L08ACZ-AP - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
L79L08ACZ-AP
Power Supply Chip >> Linear Voltage Regulators (LDO) L79L08ACZ-AP
100mA 45dB@(120Hz) null 8V Negative electrode 30V TO-226-3 Linear Voltage Regulators (LDO) ROHS

100mA 45dB@(120Hz) null 8V Negative electrode 30V TO-226-3 Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - L79L08ACZ-AP - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
L79L08ACZ-AP
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators L79L08ACZ-AP
IC REG LINEAR -8V 100MA TO92-3

IC REG LINEAR -8V 100MA TO92-3

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - L79L08ACZ-AP - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
L79L08ACZ-AP
PMIC - Voltage Regulators - Linear L79L08ACZ-AP
IC REG LINEAR -8V 100MA TO92-3

IC REG LINEAR -8V 100MA TO92-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-L79L08ACZ-AP 497-7299-1-ND 6869565 6869565P 105471-L79L08ACZ-AP L79L08ACZ-AP 761-L79L08ACZ-AP L79L08ACZ-AP L79L08ACZ-AP L79L08ACZ-AP L79L08ACZ-AP
Product Name Through-Hole -8V 100mA LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators Voltage Regulators PMIC - PMIC - Voltage Regulators - Linear - L79L08ACZ-AP Linear Voltage Regulators IC REG LINEAR -8V 100MA TO92-3 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Power Supply Chip >> Linear Voltage Regulators (LDO) Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed Fixed; Fixed Fixed
Package Type Other; TO-92 TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-92; Other; To-92 TO-92; Other; TO-92 TO-92; Other; TO-92-3 TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) TO-92 TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Output Voltage -8 volts -8 volts 8 volts -8 volts -8 volts 8 volts -8 volts
IOUT 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps
Dropout Voltage 1.7 volts 1.7 volts 1.7 volts
Unlock Full Specs
to access all available technical data