Linear Voltage Regulator IC Negative Fixed 1 Output 100mA TO-92-3
6V FIXED NEGATIVE REGULATOR, BCY3, LEAD FREE, TO-92, 3 PIN Product overview: L79L06ACZ from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L79L06ACZ can be used for catalog matching and distributor lookup.
Win Source Part Number: 1194633-L79L06ACZ
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 125°C
Package: TO-226-3, TO-92-3 (TO-226AA)
Number of Regulators: 1
Polarity: Negative
Output Type: Fixed
Output Current: 100mA
Family Name: L79L06AC
Output Voltage: -6V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 5.5mA ~ 6mA
PSRR: 46dB (120Hz)
Protection Features: Over Temperature, Short Circuit
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-92-3
Voltage Input MAX: -30V
Alternative Parts (Cross-Reference): TS79L06CT; TA79L006P; TA79L006P,T6F(J;
Introduction Date: March 14, 2005
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
IC REG LINEAR -6V 100MA TO92-3
IC REG LINEAR -6V 100MA TO92-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | L79L06ACZ-ND | 776-L79L06ACZ | 1194633-L79L06ACZ | L79L06ACZ | L79L06ACZ |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 6V Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - L79L06ACZ | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Negative | Negative | |||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | Other; TO-226-3 | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | TO-92 | |
| Special Features | Over Temperature, Short Circuit |