STMicroelectronics, Inc. -6V 100MA LDO Voltage Regulator IC L79L06ACD

Description
IC REG LINEAR -6V 100MA 8SO Product overview: L79L06ACD from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -6V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -6V, 100MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-L79L06ACD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR -6V 100MA 8SO Product overview: L79L06ACD from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -6V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -6V, 100MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-L79L06ACD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
-6V 100MA LDO Voltage Regulator IC
699-L79L06ACD
-6V 100MA LDO Voltage Regulator IC 699-L79L06ACD
IC REG LINEAR -6V 100MA 8SO Product overview: L79L06ACD from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -6V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -6V, 100MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-L79L06ACD can be used for catalog matching and distributor lookup.

IC REG LINEAR -6V 100MA 8SO Product overview: L79L06ACD from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -6V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -6V, 100MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-L79L06ACD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - L79L06ACD - 105358-L79L06ACD - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - L79L06ACD
105358-L79L06ACD
PMIC - PMIC - Voltage Regulators - Linear - L79L06ACD 105358-L79L06ACD
Manufacturer: STMicroelectronics Win Source Part Number: 105358-L79L06ACD Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Negative Fixed Voltage - Dropout (Typical): 1.7V @ 40mA Number of Regulators: 1 Output Type: Fixed Output Current: 100mA Output Voltage: -6V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: 8-SO Maximum Input Voltage: -30V Nominal Output Voltage (Min/Fixed): -6V Operating Supply Current: 5.5mA to 6mA PSRR: 46dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 105358-L79L06ACD
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Negative Fixed
Voltage - Dropout (Typical): 1.7V @ 40mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Output Voltage: -6V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: 8-SO
Maximum Input Voltage: -30V
Nominal Output Voltage (Min/Fixed): -6V
Operating Supply Current: 5.5mA to 6mA
PSRR: 46dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - L79L06ACD - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
L79L06ACD
PMIC - Voltage Regulators - Linear L79L06ACD
IC REG LINEAR -6V 100MA 8SO

IC REG LINEAR -6V 100MA 8SO

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-L79L06ACD 105358-L79L06ACD L79L06ACD
Product Name -6V 100MA LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - L79L06ACD PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; SO Other; 8-SO
Output Voltage -6 volts 6 volts
IOUT 0.1000 amps 0.1000 amps 0.1000 amps
VIN -30 volts -30 volts
Unlock Full Specs
to access all available technical data