Linear Voltage Regulator IC Negative Fixed 1 Output 100mA SOT-89-3
6V FIXED NEGATIVE REGULATOR, PSSO3, LEAD FREE, SOT-89, 3 PIN Product overview: L79L06ABUTR from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6V, SOT-89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L79L06ABUTR can be used for catalog matching and distributor lookup.
IC REG LINEAR -6V 100MA SOT89-3
IC REG LINEAR -6V 100MA SOT89-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | L79L06ABUTR-ND | 776-L79L06ABUTR | L79L06ABUTR | L79L06ABUTR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 6V SOT-89 Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Negative | |||
| Output Voltage Type | Fixed | Fixed | ||
| Package Type | Other; TO-243AA | Other; TO-243AA | ||
| Special Features | Over Temperature, Short Circuit |