STMicroelectronics, Inc. Linear Volt Reg, -5V, 0.1A, To-92-3; Fixed Output Voltage Nom. Stmicroelectronics L79L05ACZ

Description
LINEAR VOLT REG, -5V, 0.1A, TO-92-3; Fixed Output Voltage Nom.:-5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-; Input Voltage Max:-30V; Product Range:7905 Voltage Regulators; Output RoHS Compliant: Yes
Description
LINEAR VOLT REG, -5V, 0.1A, TO-92-3; Fixed Output Voltage Nom.:-5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-; Input Voltage Max:-30V; Product Range:7905 Voltage Regulators; Output RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Linear Volt Reg, -5V, 0.1A, To-92-3; Fixed Output Voltage Nom. Stmicroelectronics - 64AH3919 - Newark, An Avnet Company
Chicago, IL, United States
Linear Volt Reg, -5V, 0.1A, To-92-3; Fixed Output Voltage Nom. Stmicroelectronics
64AH3919
Linear Volt Reg, -5V, 0.1A, To-92-3; Fixed Output Voltage Nom. Stmicroelectronics 64AH3919
LINEAR VOLT REG, -5V, 0.1A, TO-92-3; Fixed Output Voltage Nom.:-5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-; Input Voltage Max:-30V; Product Range:7905 Voltage Regulators; Output RoHS Compliant: Yes

LINEAR VOLT REG, -5V, 0.1A, TO-92-3; Fixed Output Voltage Nom.:-5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-; Input Voltage Max:-30V; Product Range:7905 Voltage Regulators; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 64AH3919
Product Name Linear Volt Reg, -5V, 0.1A, To-92-3; Fixed Output Voltage Nom. Stmicroelectronics
Input Voltage ? to -30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
AVR Servo Motor Automatic Voltge Stabilizer Regulator 100KW 200KW 300KW 150kVA 300kVA - No.1601610625870 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details