Manufacturer: STMicroelectronics
Win Source Part Number: 1194631-L79L05ACZ-TR
Packaging: Cut Tape (CT)
Mounting Style: Through Hole
Output Type: Fixed
Output Configuration: Negative
Output Current: 100mA
Categories: Integrated Circuits
Supplier Device Package: TO-92-3
Temperature Range - Operating: 0°C ~ 125°C
PSRR: 49dB (120Hz)
Protection Features: Over Temperature, Short Circuit
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Maximum Supply Current: 6mA
Alternative Parts (Cross-Reference): MC79L05ACLPE3; L79L05ACZ; L79L05ACZ-AP; L79L05ACZ-TR;
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Family Part Number: L79L05
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: -5V
Voltage - Input (Maximum): -30V
Current - Quiescent (Iq): 5.5mA
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA TO-92-3
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA TO-92-3
Negative voltage regulators Product overview: L79L05ACZ-TR from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L79L05ACZ-TR can be used for catalog matching and distributor lookup.
IC REG LINEAR -5V 100MA TO92-3
IC REG LINEAR -5V 100MA TO92-3
IC REG LINEAR -5V 100MA TO92-3
IC REG LINEAR -5V 100MA TO92-3
Linear Voltage Regulators 5.0V 0.1A Negative
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1194631-L79L05ACZ-TR | 497-1220-2-ND | 776-L79L05ACZ-TR | 761-L79L05ACZ-TR | L79L05ACZ-TR | L79L05ACZ-TR | L79L05ACZ-TR | L79L05ACZ-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - L79L05ACZ-TR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulator IC | IC REG LINEAR -5V 100MA TO92-3 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Linear Voltage Regulators |
| Output Polarity | Negative | Negative | Negative | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | Other; TO-226-3 | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-92 | ||
| Output Voltage | 5 volts | -5 volts | -5 volts | -5 volts | -5 volts | -5 volts | ||
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps |