STMicroelectronics, Inc. Negative Voltage Regulator, -5V, To-92; Fixed Output Voltage Nom. Stmicroelectronics L79L05ACZ-TR

Description
NEGATIVE VOLTAGE REGULATOR, -5V, TO-92; Fixed Output Voltage Nom.:-5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-30V; Input Voltage Max:-10V; Product Range:7905 Voltage Regulators; MSL:- RoHS Compliant: Yes
Description
NEGATIVE VOLTAGE REGULATOR, -5V, TO-92; Fixed Output Voltage Nom.:-5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-30V; Input Voltage Max:-10V; Product Range:7905 Voltage Regulators; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Negative Voltage Regulator, -5V, To-92; Fixed Output Voltage Nom. Stmicroelectronics - 89K1410 - Newark, An Avnet Company
Chicago, IL, United States
Negative Voltage Regulator, -5V, To-92; Fixed Output Voltage Nom. Stmicroelectronics
89K1410
Negative Voltage Regulator, -5V, To-92; Fixed Output Voltage Nom. Stmicroelectronics 89K1410
NEGATIVE VOLTAGE REGULATOR, -5V, TO-92; Fixed Output Voltage Nom.:-5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-30V; Input Voltage Max:-10V; Product Range:7905 Voltage Regulators; MSL:- RoHS Compliant: Yes

NEGATIVE VOLTAGE REGULATOR, -5V, TO-92; Fixed Output Voltage Nom.:-5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-30V; Input Voltage Max:-10V; Product Range:7905 Voltage Regulators; MSL:- RoHS Compliant: Yes

Supplier's Site
Volt Reg, Fixed, -5V, 0,1A, 0 125Deg C Rohs Compliant Stmicroelectronics - 47AK6651 - Newark, An Avnet Company
Chicago, IL, United States
Volt Reg, Fixed, -5V, 0,1A, 0 125Deg C Rohs Compliant Stmicroelectronics
47AK6651
Volt Reg, Fixed, -5V, 0,1A, 0 125Deg C Rohs Compliant Stmicroelectronics 47AK6651
VOLT REG, FIXED, -5V, 0,1A, 0 - 125DEG C ROHS COMPLIANT: YES

VOLT REG, FIXED, -5V, 0,1A, 0 - 125DEG C ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 89K1410 47AK6651
Product Name Negative Voltage Regulator, -5V, To-92; Fixed Output Voltage Nom. Stmicroelectronics Volt Reg, Fixed, -5V, 0,1A, 0 125Deg C Rohs Compliant Stmicroelectronics
Input Voltage -30 to -10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SCR 30KVA 50KVA 60KVA 100KVA AC 3 Phase Power Stabilizer SCR Thyristor Regulator - No.1601395251201 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details