STMicroelectronics, Inc. Ic, Neg Voltage Regulator, -5V, Sot89-3; Fixed Output Voltage Nom. Stmicroelectronics L79L05ACUTR

Description
IC, NEG VOLTAGE REGULATOR, -5V, SOT89-3; Fixed Output Voltage Nom.:-5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-20V; Input Voltage Max:-8V; Product Range:7905 Voltage Regulators; Output RoHS Compliant: Yes
Datasheet
Description
IC, NEG VOLTAGE REGULATOR, -5V, SOT89-3; Fixed Output Voltage Nom.:-5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-20V; Input Voltage Max:-8V; Product Range:7905 Voltage Regulators; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Neg Voltage Regulator, -5V, Sot89-3; Fixed Output Voltage Nom. Stmicroelectronics - 58M8384 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Neg Voltage Regulator, -5V, Sot89-3; Fixed Output Voltage Nom. Stmicroelectronics
58M8384
Ic, Neg Voltage Regulator, -5V, Sot89-3; Fixed Output Voltage Nom. Stmicroelectronics 58M8384
IC, NEG VOLTAGE REGULATOR, -5V, SOT89-3; Fixed Output Voltage Nom.:-5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-20V; Input Voltage Max:-8V; Product Range:7905 Voltage Regulators; Output RoHS Compliant: Yes

IC, NEG VOLTAGE REGULATOR, -5V, SOT89-3; Fixed Output Voltage Nom.:-5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-20V; Input Voltage Max:-8V; Product Range:7905 Voltage Regulators; Output RoHS Compliant: Yes

Supplier's Site Datasheet
Ic, Neg Voltage Regulator, -5V, Sot89-3; Fixed Output Voltage Nom. Stmicroelectronics - 45Y5636 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Neg Voltage Regulator, -5V, Sot89-3; Fixed Output Voltage Nom. Stmicroelectronics
45Y5636
Ic, Neg Voltage Regulator, -5V, Sot89-3; Fixed Output Voltage Nom. Stmicroelectronics 45Y5636
IC, NEG VOLTAGE REGULATOR, -5V, SOT89-3; Fixed Output Voltage Nom.:-5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-20V; Input Voltage Max:-8V; Product Range:7905 Voltage Regulators; Output RoHS Compliant: Yes

IC, NEG VOLTAGE REGULATOR, -5V, SOT89-3; Fixed Output Voltage Nom.:-5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-20V; Input Voltage Max:-8V; Product Range:7905 Voltage Regulators; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 58M8384
Product Name Ic, Neg Voltage Regulator, -5V, Sot89-3; Fixed Output Voltage Nom. Stmicroelectronics
Input Voltage -20 to -8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
0.01S Instant SCR Voltage Stabilizer Regulator Thyristor 100KVA 150KVA 200KVA 300KVA 350KVA 400KVA - No.1601616506235 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details