-5V LDO Regulator, 100mA, SOT-89, Surface Mount Product overview: L79L05ACUTR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SMD, -5V, 100mA, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, -5V, 100mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L79L05ACUTR can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA SOT-89-3
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA SOT-89-3
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA SOT-89-3
STMicroelectronics L79L05ACUTR
STMicroelectronics L79L05ACUTR
STMicroelectronics L79L05ACUTR
Manufacturer: STMicroelectronics
Win Source Part Number: 018422-L79L05ACUTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Negative Fixed
Voltage - Dropout (Typical): 1.7V @ 40mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Output Voltage: -5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: SOT-89-3
Maximum Input Voltage: -30V
Nominal Output Voltage (Min/Fixed): -5V
Operating Supply Current: 5.5mA to 6mA
PSRR: 49dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): MC79L05ACHX; L79L05ABU; L79L05ACU; L79L05ACUTR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Industrial
IC REG LINEAR -5V 100MA SOT89-3
49dB@(120Hz) 100mA Fixed 5V Negative electrode 30V SOT-89-3 Linear Voltage Regulators (LDO) ROHS
Linear Voltage Regulators 5.0V 0.1A Negative
IC REG LINEAR -5V 100MA SOT89-3
IC REG LINEAR -5V 100MA SOT89-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-L79L05ACUTR | 497-1219-6-ND | 6869404 | 6869404P | 018422-L79L05ACUTR | L79L05ACUTR | L79L05ACUTR | L79L05ACUTR | L79L05ACUTR | L79L05ACUTR |
| Product Name | SMD -5V 100mA SOT-89 LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators | Voltage Regulators | PMIC - PMIC - Voltage Regulators - Linear - L79L05ACUTR | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Power Supply Chip >> Linear Voltage Regulators (LDO) | Linear Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed | ||||
| Package Type | Other; SOT-89 | Other; TO-243AA | SOT89; Other; Sot-89 | SOT89; Other; SOT-89 | SOT89; Other; SOT-89-3 | SOT89 | Other; TO-243AA | |||
| Output Voltage | -5 volts | -5 volts | 5 volts | -5 volts | 5 volts | -5 volts | ||||
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | |||
| Dropout Voltage | 1.7 volts | 1.7 volts |