STMicroelectronics, Inc. Volt Reg, Fixed, -5V, 0.1A, 0 To 125Degc; Output Type Stmicroelectronics L79L05ACD13TR

Description
VOLT REG, FIXED, -5V, 0.1A, 0 TO 125DEGC; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:-20V; Input Voltage Max:-8V; Product Range:-5V 100mA Linear Voltage Regulators; Output Current Max:100mA RoHS Compliant: Yes
Datasheet
Description
VOLT REG, FIXED, -5V, 0.1A, 0 TO 125DEGC; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:-20V; Input Voltage Max:-8V; Product Range:-5V 100mA Linear Voltage Regulators; Output Current Max:100mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Volt Reg, Fixed, -5V, 0.1A, 0 To 125Degc; Output Type Stmicroelectronics - 49Y1198 - Newark, An Avnet Company
Chicago, IL, United States
Volt Reg, Fixed, -5V, 0.1A, 0 To 125Degc; Output Type Stmicroelectronics
49Y1198
Volt Reg, Fixed, -5V, 0.1A, 0 To 125Degc; Output Type Stmicroelectronics 49Y1198
VOLT REG, FIXED, -5V, 0.1A, 0 TO 125DEGC; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:-20V; Input Voltage Max:-8V; Product Range:-5V 100mA Linear Voltage Regulators; Output Current Max:100mA RoHS Compliant: Yes

VOLT REG, FIXED, -5V, 0.1A, 0 TO 125DEGC; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:-20V; Input Voltage Max:-8V; Product Range:-5V 100mA Linear Voltage Regulators; Output Current Max:100mA RoHS Compliant: Yes

Supplier's Site Datasheet
V Reg, -Ve, -5V, 0.1A, 5%, 8Soic; Fixed Output Voltage Nom. Stmicroelectronics - 94W8532 - Newark, An Avnet Company
Chicago, IL, United States
V Reg, -Ve, -5V, 0.1A, 5%, 8Soic; Fixed Output Voltage Nom. Stmicroelectronics
94W8532
V Reg, -Ve, -5V, 0.1A, 5%, 8Soic; Fixed Output Voltage Nom. Stmicroelectronics 94W8532
V REG, -VE, -5V, 0.1A, 5%, 8SOIC; Fixed Output Voltage Nom.:-5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-20V; Input Voltage Max:-8V; Product Range:7905 Voltage Regulators; Output RoHS Compliant: Yes

V REG, -VE, -5V, 0.1A, 5%, 8SOIC; Fixed Output Voltage Nom.:-5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-20V; Input Voltage Max:-8V; Product Range:7905 Voltage Regulators; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 49Y1198 94W8532
Product Name Volt Reg, Fixed, -5V, 0.1A, 0 To 125Degc; Output Type Stmicroelectronics V Reg, -Ve, -5V, 0.1A, 5%, 8Soic; Fixed Output Voltage Nom. Stmicroelectronics
Input Voltage -20 to -8 volts -20 to -8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SBW Voltage Stabilizer Regultor 100kVA 150kVA 300kVA Three Phase - No.1601203915888 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details