-5V LDO Regulator, 100mA, 5% Acc, SO, SMT Product overview: L79L05ACD13TR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -5V, 100mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 100mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L79L05ACD13TR can be used for catalog matching and distributor lookup.
L79L05ACD13TR, Voltage Regulator
L79L05ACD13TR, Voltage Regulator
L79L05ACD13TR, Voltage Regulator
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC
Manufacturer: STMicroelectronics
Win Source Part Number: 007594-L79L05ACD13TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Negative Fixed
Voltage - Dropout (Typical): 1.7V @ 40mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Family Name: L79L05AC
Output Voltage: -5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: 8-SO
Maximum Input Voltage: -30V
Nominal Output Voltage (Min/Fixed): -5V
Operating Supply Current: 5.5mA to 6mA
PSRR: 49dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): KA79L05AD_Q; MC79L05ACDX; MC79L05ACDR2; MC79L05ACDX_NL ;
Introduction Date: March 14, 2005
ECCN: EAR99
Country of Origin: China, Morocco
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
IC REG LINEAR -5V 100MA 8SO
IC REG LINEAR -5V 100MA 8SO
Linear Voltage Regulators 5.0V 0.1A Negative
IC REG LINEAR -5V 100MA 8SO
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-L79L05ACD13TR | 1961456 | 1961456P | 497-1218-2-ND | 007594-L79L05ACD13TR | L79L05ACD13TR | L79L05ACD13TR | L79L05ACD13TR | L79L05ACD13TR |
| Product Name | -5V 100mA LDO Voltage Regulator IC | Voltage Regulators | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - L79L05ACD13TR | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Linear Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | Fixed | ||||
| Package Type | Other; SO | Other; So | Other; SO | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; 8-SO | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | |||
| Output Voltage | -5 volts | -5 volts | 5 volts | -5 volts | -5 volts | ||||
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | |||
| Dropout Voltage | 1.7 volts | 1.7 volts |