STMicroelectronics, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators L79L05ABZ-AP

Description
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA TO-92-3
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-7297-3-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-7297-3-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-7297-3-ND
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA TO-92-3

Linear Voltage Regulator IC Negative Fixed 1 Output 100mA TO-92-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-7297-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-7297-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-7297-1-ND
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA TO-92-3

Linear Voltage Regulator IC Negative Fixed 1 Output 100mA TO-92-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - L79L05ABZ-AP - 1194628-L79L05ABZ-AP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - L79L05ABZ-AP
1194628-L79L05ABZ-AP
PMIC - PMIC - Voltage Regulators - Linear - L79L05ABZ-AP 1194628-L79L05ABZ-AP
Win Source Part Number: 1194628-L79L05ABZ-AP Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Number of Regulators: 1 Polarity: Negative Output Type: Fixed Output Current: 100mA Family Name: L79L05AB Output Voltage: -5V Categories: Integrated Circuits (ICs) Operating Supply Current: 5.5mA ~ 6mA PSRR: 49dB (120Hz) Protection Features: Over Temperature, Short Circuit Manufacturer Homepage: www.st.com Manufacturer Package: TO-92-3 Voltage Input MAX: -30V Alternative Parts (Cross-Reference): MC79L05ACPRA; MC79L05ACPRM; MC79L05ACPRP; Introduction Date: March 14, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Win Source Part Number: 1194628-L79L05ABZ-AP
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Number of Regulators: 1
Polarity: Negative
Output Type: Fixed
Output Current: 100mA
Family Name: L79L05AB
Output Voltage: -5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 5.5mA ~ 6mA
PSRR: 49dB (120Hz)
Protection Features: Over Temperature, Short Circuit
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-92-3
Voltage Input MAX: -30V
Alternative Parts (Cross-Reference): MC79L05ACPRA; MC79L05ACPRM; MC79L05ACPRP;
Introduction Date: March 14, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
-5V 100mA LDO Voltage Regulator IC
776-L79L05ABZ-AP
-5V 100mA LDO Voltage Regulator IC 776-L79L05ABZ-AP
-5V LDO Regulator, 100mA, TO-92, Negative, Fixed Output Product overview: L79L05ABZ-AP from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -5V, 100mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 100mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L79L05ABZ-AP can be used for catalog matching and distributor lookup.

-5V LDO Regulator, 100mA, TO-92, Negative, Fixed Output Product overview: L79L05ABZ-AP from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -5V, 100mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 100mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L79L05ABZ-AP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - L79L05ABZ-AP - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
L79L05ABZ-AP
PMIC - Voltage Regulators - Linear L79L05ABZ-AP
IC REG LINEAR -5V 100MA TO92-3

IC REG LINEAR -5V 100MA TO92-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - L79L05ABZ-AP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
L79L05ABZ-AP
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear L79L05ABZ-AP
IC REG LINEAR -5V 100MA TO92-3

IC REG LINEAR -5V 100MA TO92-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 497-7297-3-ND 1194628-L79L05ABZ-AP 776-L79L05ABZ-AP L79L05ABZ-AP L79L05ABZ-AP
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - L79L05ABZ-AP -5V 100mA LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Negative Negative
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Other; TO-92 TO-92
Special Features Over Temperature, Short Circuit
Unlock Full Specs
to access all available technical data