STMicroelectronics, Inc. Linear Volt Reg, -5V, 0.1A, To-92 -3; Fixed Output Voltage Nom. Stmicroelectronics L79L05ABZ-AP

Description
LINEAR VOLT REG, -5V, 0.1A, TO-92 -3; Fixed Output Voltage Nom.:-5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-30V; Input Voltage Max:-10V; Product Range:-5V 100mA Linear Voltage Regulators;RoHS Compliant: Yes
Datasheet
Description
LINEAR VOLT REG, -5V, 0.1A, TO-92 -3; Fixed Output Voltage Nom.:-5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-30V; Input Voltage Max:-10V; Product Range:-5V 100mA Linear Voltage Regulators;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Volt Reg, -5V, 0.1A, To-92 -3; Fixed Output Voltage Nom. Stmicroelectronics - 51AC9220 - Newark, An Avnet Company
Chicago, IL, United States
Linear Volt Reg, -5V, 0.1A, To-92 -3; Fixed Output Voltage Nom. Stmicroelectronics
51AC9220
Linear Volt Reg, -5V, 0.1A, To-92 -3; Fixed Output Voltage Nom. Stmicroelectronics 51AC9220
LINEAR VOLT REG, -5V, 0.1A, TO-92 -3; Fixed Output Voltage Nom.:-5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-30V; Input Voltage Max:-10V; Product Range:-5V 100mA Linear Voltage Regulators;RoHS Compliant: Yes

LINEAR VOLT REG, -5V, 0.1A, TO-92 -3; Fixed Output Voltage Nom.:-5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-30V; Input Voltage Max:-10V; Product Range:-5V 100mA Linear Voltage Regulators;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 51AC9220
Product Name Linear Volt Reg, -5V, 0.1A, To-92 -3; Fixed Output Voltage Nom. Stmicroelectronics
Input Voltage -30 to -10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1020QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
200KVA Three Phase Voltage Stabilizer 380V 400V 480V Voltage Regulation Accuracy ±1% 250KVA 300KVA - No.10000036063042 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details