STMicroelectronics, Inc. Volt Reg, -5V, 0.1A, -40 To 125Deg C Rohs Compliant Stmicroelectronics L79L05ABUTR

Description
VOLT REG, -5V, 0.1A, -40 TO 125DEG C ROHS COMPLIANT: YES
Datasheet
Description
VOLT REG, -5V, 0.1A, -40 TO 125DEG C ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Volt Reg, -5V, 0.1A, -40 To 125Deg C Rohs Compliant Stmicroelectronics - 69AH0758 - Newark, An Avnet Company
Chicago, IL, United States
Volt Reg, -5V, 0.1A, -40 To 125Deg C Rohs Compliant Stmicroelectronics
69AH0758
Volt Reg, -5V, 0.1A, -40 To 125Deg C Rohs Compliant Stmicroelectronics 69AH0758
VOLT REG, -5V, 0.1A, -40 TO 125DEG C ROHS COMPLIANT: YES

VOLT REG, -5V, 0.1A, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Linear Volt Reg, 0.1A, -5V, Sot-89-3; Fixed Output Voltage Nom. Stmicroelectronics - 45Y5635 - Newark, An Avnet Company
Chicago, IL, United States
Linear Volt Reg, 0.1A, -5V, Sot-89-3; Fixed Output Voltage Nom. Stmicroelectronics
45Y5635
Linear Volt Reg, 0.1A, -5V, Sot-89-3; Fixed Output Voltage Nom. Stmicroelectronics 45Y5635
LINEAR VOLT REG, 0.1A, -5V, SOT-89-3; Fixed Output Voltage Nom.:-5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-20V; Input Voltage Max:-8V; Product Range:7905 Voltage Regulators; Output RoHS Compliant: Yes

LINEAR VOLT REG, 0.1A, -5V, SOT-89-3; Fixed Output Voltage Nom.:-5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-20V; Input Voltage Max:-8V; Product Range:7905 Voltage Regulators; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 69AH0758 45Y5635
Product Name Volt Reg, -5V, 0.1A, -40 To 125Deg C Rohs Compliant Stmicroelectronics Linear Volt Reg, 0.1A, -5V, Sot-89-3; Fixed Output Voltage Nom. Stmicroelectronics
Input Voltage -20 to -8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
100% Automatic Voltage Stabilization Protection 30kva 40kva 45KVA 50kva 60kva 75kva Voltage Stabilizer Voltage Regulator - No.1601665612886 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details