STMicroelectronics, Inc. Volt Reg, -5V, 0.1A, -40 To 125Deg C Rohs Compliant Stmicroelectronics L79L05ABD13TR

Description
VOLT REG, -5V, 0.1A, -40 TO 125DEG C ROHS COMPLIANT: YES
Datasheet
Description
VOLT REG, -5V, 0.1A, -40 TO 125DEG C ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Volt Reg, -5V, 0.1A, -40 To 125Deg C Rohs Compliant Stmicroelectronics - 69AH0757 - Newark, An Avnet Company
Chicago, IL, United States
Volt Reg, -5V, 0.1A, -40 To 125Deg C Rohs Compliant Stmicroelectronics
69AH0757
Volt Reg, -5V, 0.1A, -40 To 125Deg C Rohs Compliant Stmicroelectronics 69AH0757
VOLT REG, -5V, 0.1A, -40 TO 125DEG C ROHS COMPLIANT: YES

VOLT REG, -5V, 0.1A, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Linear Volt Reg, 0.1A, -5V, Soic-8; Fixed Output Voltage Nom. Stmicroelectronics - 45Y5634 - Newark, An Avnet Company
Chicago, IL, United States
Linear Volt Reg, 0.1A, -5V, Soic-8; Fixed Output Voltage Nom. Stmicroelectronics
45Y5634
Linear Volt Reg, 0.1A, -5V, Soic-8; Fixed Output Voltage Nom. Stmicroelectronics 45Y5634
LINEAR VOLT REG, 0.1A, -5V, SOIC-8; Fixed Output Voltage Nom.:-5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-20V; Input Voltage Max:-8V; Product Range:7905 Voltage Regulators; Output RoHS Compliant: Yes

LINEAR VOLT REG, 0.1A, -5V, SOIC-8; Fixed Output Voltage Nom.:-5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-20V; Input Voltage Max:-8V; Product Range:7905 Voltage Regulators; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 69AH0757 45Y5634
Product Name Volt Reg, -5V, 0.1A, -40 To 125Deg C Rohs Compliant Stmicroelectronics Linear Volt Reg, 0.1A, -5V, Soic-8; Fixed Output Voltage Nom. Stmicroelectronics
Input Voltage -20 to -8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1085QN - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SCR 30KVA 50KVA 60KVA 100KVA AC 3 Phase Power Stabilizer SCR Thyristor Regulator - No.1601395251201 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details