Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC
-5V Negative LDO Regulator, 100mA, SOIC, Surface Mount Product overview: L79L05ABD from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SMD, -5V, 100mA, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, -5V, 100mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L79L05ABD can be used for catalog matching and distributor lookup.
IC REG LINEAR -5V 100MA 8SO
IC, V REG -5.0V, SMD, 79L05, SO-8
IC REG LINEAR -5V 100MA 8SO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | L79L05ABD-ND | 776-L79L05ABD | L79L05ABD | 761-L79L05ABD | L79L05ABD |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | SMD -5V 100mA SOIC LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | IC, V REG -5.0V, SMD, 79L05, SO-8 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Negative | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; SO | SOIC; Other; 8-SOIC (0.154, 3.90mm Width) | ||
| Special Features | Over Temperature, Short Circuit |