STMicroelectronics, Inc. Dc/dc Conv, Buck, 1.5Mhz, Htssop-16; Topology Stmicroelectronics L7987LTR

Description
DC/DC CONV, BUCK, 1.5MHZ, HTSSOP-16; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:61V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HTSSOP; No. of Pins:16Pins; Output Current:2A; Output Voltage Min:800mVRoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, BUCK, 1.5MHZ, HTSSOP-16; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:61V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HTSSOP; No. of Pins:16Pins; Output Current:2A; Output Voltage Min:800mVRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Buck, 1.5Mhz, Htssop-16; Topology Stmicroelectronics - 45AC7279 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, 1.5Mhz, Htssop-16; Topology Stmicroelectronics
45AC7279
Dc/dc Conv, Buck, 1.5Mhz, Htssop-16; Topology Stmicroelectronics 45AC7279
DC/DC CONV, BUCK, 1.5MHZ, HTSSOP-16; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:61V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HTSSOP; No. of Pins:16Pins; Output Current:2A; Output Voltage Min:800mVRoHS Compliant: Yes

DC/DC CONV, BUCK, 1.5MHZ, HTSSOP-16; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:61V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HTSSOP; No. of Pins:16Pins; Output Current:2A; Output Voltage Min:800mVRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 45AC7279
Product Name Dc/dc Conv, Buck, 1.5Mhz, Htssop-16; Topology Stmicroelectronics
Input Voltage 4.5 to 61 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT137AQH - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
3000kVA 4000kVA 5000kVA AC Voltage Stabilizer Regulator - No.11000022931517 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details