STMicroelectronics, Inc. Power Supply/Voltage Converter PC Board Mount L7987LTR

Description
(PRICE/TC) DC/DC CONV, BUCK, 1.5MHZ, HTSSOP-16; TOPOLOGY:BUCK (STEP DOWN); INPUT VOLTAGE MIN:4.5V; INPUT VOLTAGE MAX:61V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:HTSSOP; NO. OF PINS:16PINS; OUTPUT CURRENT:2A; OUTPUT VOLTAGE MIN:800MVROHS COMPLI. FREE 2 YEAR RADWELL WARRANTY
Description
(PRICE/TC) DC/DC CONV, BUCK, 1.5MHZ, HTSSOP-16; TOPOLOGY:BUCK (STEP DOWN); INPUT VOLTAGE MIN:4.5V; INPUT VOLTAGE MAX:61V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:HTSSOP; NO. OF PINS:16PINS; OUTPUT CURRENT:2A; OUTPUT VOLTAGE MIN:800MVROHS COMPLI. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Supply/Voltage Converter PC Board Mount - 110290259 - Radwell International
Willingboro, NJ, United States
Power Supply/Voltage Converter PC Board Mount
110290259
Power Supply/Voltage Converter PC Board Mount 110290259
(PRICE/TC) DC/DC CONV, BUCK, 1.5MHZ, HTSSOP-16; TOPOLOGY:BUCK (STEP DOWN); INPUT VOLTAGE MIN:4.5V; INPUT VOLTAGE MAX:61V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:HTSSOP; NO. OF PINS:16PINS; OUTPUT CURRENT:2A; OUTPUT VOLTAGE MIN:800MVROHS COMPLI. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) DC/DC CONV, BUCK, 1.5MHZ, HTSSOP-16; TOPOLOGY:BUCK (STEP DOWN); INPUT VOLTAGE MIN:4.5V; INPUT VOLTAGE MAX:61V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:HTSSOP; NO. OF PINS:16PINS; OUTPUT CURRENT:2A; OUTPUT VOLTAGE MIN:800MVROHS COMPLI. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Power Supplies
Product Number 110290259
Product Name Power Supply/Voltage Converter PC Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power supply unit - power supply unit - BARTEC
Specs
Operating Temperature -29 to 4 C (-20 to 40 F)
View Details
RD-Series - RD005RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details