STMicroelectronics, Inc. Asynchronus Step-Down Switchng Regulator; Topology Stmicroelectronics L7987L

Description
ASYNCHRONUS STEP-DOWN SWITCHNG REGULATOR; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:61V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HTSSOP; No. of Pins:16Pins; Output Current:2A; Output Voltage RoHS Compliant: Yes
Datasheet
Description
ASYNCHRONUS STEP-DOWN SWITCHNG REGULATOR; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:61V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HTSSOP; No. of Pins:16Pins; Output Current:2A; Output Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Asynchronus Step-Down Switchng Regulator; Topology Stmicroelectronics - 51AC9234 - Newark, An Avnet Company
Chicago, IL, United States
Asynchronus Step-Down Switchng Regulator; Topology Stmicroelectronics
51AC9234
Asynchronus Step-Down Switchng Regulator; Topology Stmicroelectronics 51AC9234
ASYNCHRONUS STEP-DOWN SWITCHNG REGULATOR; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:61V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HTSSOP; No. of Pins:16Pins; Output Current:2A; Output Voltage RoHS Compliant: Yes

ASYNCHRONUS STEP-DOWN SWITCHNG REGULATOR; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:61V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HTSSOP; No. of Pins:16Pins; Output Current:2A; Output Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 51AC9234
Product Name Asynchronus Step-Down Switchng Regulator; Topology Stmicroelectronics
Input Voltage 4.5 to 61 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT117AQM - Micross Components, Inc.
Micross Components, Inc.
View Details