Manufacturer: STMicroelectronics
Win Source Part Number: 1320701-L7987L
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Tube
Standard Package: 96
Mounting: Surface Mount
Current - Output: 2A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 250kHz ~ 1.5MHz
Voltage - Output (Max): 61V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 61V
Voltage - Output (Min/Fixed): 0.8V
Synchronous Rectifier: No
Supplier Device Package: 16-HTSSOP
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Case / Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-16436,L7987L-ND
Base Product Number: L7987
RoHS Status: ROHS3 Compliant
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 16-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
IC REG BUCK ADJ 2A 16HTSSOP
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
IC REG BUCK ADJ 2A 16HTSSOP
IC REG BUCK ADJ 2A 16HTSSOP
Switching Voltage Regulators 61 V 2 A asynchronous step-down switching regulator with adjustable current limitation
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1320701-L7987L | 497-16436-ND | L7987L | L7987L | L7987L | L7987L | L7987L |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | SSOP; Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad | Other; "16-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad | SSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) Exposed Pad | SSOP | ||
| Special Features | Multiple Outputs; Synchronous Rectification | ||||||
| fsw | 250 to 1500 kHz | 250 to 1500 kHz | 250 kHz | 250 to 1500 kHz | 250 to 1500 kHz | 250 to 1500 kHz |