STMicroelectronics Buck 3A Step-Down DC-DC Converter IC L7986TA

Description
3A step-down switching regulator Product overview: L7986TA from STMicroelectronics is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-L7986TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3A step-down switching regulator Product overview: L7986TA from STMicroelectronics is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-L7986TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 3A Step-Down DC-DC Converter IC
739-L7986TA
Buck 3A Step-Down DC-DC Converter IC 739-L7986TA
3A step-down switching regulator Product overview: L7986TA from STMicroelectronics is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-L7986TA can be used for catalog matching and distributor lookup.

3A step-down switching regulator Product overview: L7986TA from STMicroelectronics is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-L7986TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-L7986TA
Product Name Buck 3A Step-Down DC-DC Converter IC
Output Voltage 38 volts
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details
DC-DC Converters - 1226934P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 26.4 volts
View Details
Buck 20V HTSSOP Step-Down DC-DC Converter IC - 715-LM27402MHX/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; HTSSOP
IQ 0.0045 amps
Operating Temperature -40 C (-40 F)
View Details
2 suppliers