STMicroelectronics, Inc. Vqfn 10/2 A Step-Down Switchng Regulator; Topology Stmicroelectronics L7985TR

Description
VQFN 10/2 A STEP-DOWN SWITCHNG REGULATOR; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:38V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DFN; No. of Pins:10Pins; Output Current:2A; Output Voltage RoHS Compliant: Yes
Datasheet
Description
VQFN 10/2 A STEP-DOWN SWITCHNG REGULATOR; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:38V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DFN; No. of Pins:10Pins; Output Current:2A; Output Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vqfn 10/2 A Step-Down Switchng Regulator; Topology Stmicroelectronics - 51AC9233 - Newark, An Avnet Company
Chicago, IL, United States
Vqfn 10/2 A Step-Down Switchng Regulator; Topology Stmicroelectronics
51AC9233
Vqfn 10/2 A Step-Down Switchng Regulator; Topology Stmicroelectronics 51AC9233
VQFN 10/2 A STEP-DOWN SWITCHNG REGULATOR; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:38V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DFN; No. of Pins:10Pins; Output Current:2A; Output Voltage RoHS Compliant: Yes

VQFN 10/2 A STEP-DOWN SWITCHNG REGULATOR; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:38V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DFN; No. of Pins:10Pins; Output Current:2A; Output Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 51AC9233
Product Name Vqfn 10/2 A Step-Down Switchng Regulator; Topology Stmicroelectronics
Input Voltage 4.5 to 38 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details