STMicroelectronics, Inc. Voltage Reg, Buck, 2A, 1Mhz, Hsop-8; Topology Stmicroelectronics L7985A

Description
VOLTAGE REG, BUCK, 2A, 1MHZ, HSOP-8; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:38V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HSOP; No. of Pins:8Pins; Output Current:2A; Output Voltage Min:600mV; RoHS Compliant: Yes
Datasheet
Description
VOLTAGE REG, BUCK, 2A, 1MHZ, HSOP-8; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:38V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HSOP; No. of Pins:8Pins; Output Current:2A; Output Voltage Min:600mV; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reg, Buck, 2A, 1Mhz, Hsop-8; Topology Stmicroelectronics - 86W0520 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Reg, Buck, 2A, 1Mhz, Hsop-8; Topology Stmicroelectronics
86W0520
Voltage Reg, Buck, 2A, 1Mhz, Hsop-8; Topology Stmicroelectronics 86W0520
VOLTAGE REG, BUCK, 2A, 1MHZ, HSOP-8; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:38V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HSOP; No. of Pins:8Pins; Output Current:2A; Output Voltage Min:600mV; RoHS Compliant: Yes

VOLTAGE REG, BUCK, 2A, 1MHZ, HSOP-8; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:38V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HSOP; No. of Pins:8Pins; Output Current:2A; Output Voltage Min:600mV; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 86W0520
Product Name Voltage Reg, Buck, 2A, 1Mhz, Hsop-8; Topology Stmicroelectronics
Input Voltage 4.5 to 38 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1086QP - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Static 630KVA 700KVA 750KVA 800 KVA Automatic Voltage Stabilizer - No.1601564707925 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details