"Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
Manufacturer: STMicroelectronics
Win Source Part Number: 739194-L7985A
Manufacturer Homepage: www.st.com
Reference case: QFN
Reference Date Code: 1329
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
IC REG BUCK ADJ 2A 8HSOP
IC REG BUCK ADJUSTABLE 2A 8HSOP
Switching Voltage Regulators 2A DC 4.5V to 38V 250 KHz Step-Down
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
IC REG BUCK ADJUSTABLE 2A 8HSOP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 497-16178-5-ND | 739194-L7985A | L7985A | L7985A | L7985A | L7985A | L7985A |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - L7985A | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad | |||
| Output Voltage | 0.6000 to 38 volts | 0.6000 volts | 0.6000 volts | 0.6000 to 38 volts | |||
| IOUT | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps |