STMicroelectronics L7983PUR
STMicroelectronics L7983PUR
STMicroelectronics L7983PUR
Buck Switching Regulator IC Positive Adjustable 0.85V 1 Output 300mA 10-WFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.85V 1 Output 300mA 10-WFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.85V 1 Output 300mA 10-WFDFN Exposed Pad
60 V 300 MA SYNCHRONOUS STEP-DOW
IC REG BUCK ADJ 300MA 10DFN
Buck Switching Regulator IC Positive Adjustable 0.85V 1 Output 300mA 10-WFDFN Exposed Pad
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 2108284 | 2108284P | 497-L7983PURTR-ND | L7983PUR | L7983PUR | L7983PUR |
| Product Name | Switching Regulators | Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | |
| Configuration / Function | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||||
| Package Type | Other; 10-WFDFN Exposed Pad | Other; 10-WFDFN Exposed Pad |