STMicroelectronics, Inc. Dc/dc Conv, Buck, 1Mhz, Vfqfpn-8; Topology Stmicroelectronics L7981TR

Description
DC/DC CONV, BUCK, 1MHZ, VFQFPN-8; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:28V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VFQFPN; No. of Pins:8Pins; Output Current:3A; Output Voltage Min:600mV RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, BUCK, 1MHZ, VFQFPN-8; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:28V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VFQFPN; No. of Pins:8Pins; Output Current:3A; Output Voltage Min:600mV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Buck, 1Mhz, Vfqfpn-8; Topology Stmicroelectronics - 45AC7277 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, 1Mhz, Vfqfpn-8; Topology Stmicroelectronics
45AC7277
Dc/dc Conv, Buck, 1Mhz, Vfqfpn-8; Topology Stmicroelectronics 45AC7277
DC/DC CONV, BUCK, 1MHZ, VFQFPN-8; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:28V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VFQFPN; No. of Pins:8Pins; Output Current:3A; Output Voltage Min:600mV RoHS Compliant: Yes

DC/DC CONV, BUCK, 1MHZ, VFQFPN-8; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:28V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VFQFPN; No. of Pins:8Pins; Output Current:3A; Output Voltage Min:600mV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 45AC7277
Product Name Dc/dc Conv, Buck, 1Mhz, Vfqfpn-8; Topology Stmicroelectronics
Input Voltage 4.5 to 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT117AQP - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Automatic Stabilization Protection 10KVA 15KVA 20KVA 25KVA 3 Phase Voltage Stabilizer - No.1601451985819 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details