STMicroelectronics Buck 3 A Step-Down DC-DC Converter IC L7981A

Description
3 A step-down switching regulator Product overview: L7981A from STMicroelectronics is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3 A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3 A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-L7981A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3 A step-down switching regulator Product overview: L7981A from STMicroelectronics is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3 A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3 A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-L7981A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 3 A Step-Down DC-DC Converter IC
739-L7981A
Buck 3 A Step-Down DC-DC Converter IC 739-L7981A
3 A step-down switching regulator Product overview: L7981A from STMicroelectronics is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3 A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3 A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-L7981A can be used for catalog matching and distributor lookup.

3 A step-down switching regulator Product overview: L7981A from STMicroelectronics is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3 A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3 A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-L7981A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Conv DC-DC Single Step Down 4.5V to 28V 8-Pin HSOP EP Tube - 761-L7981A - Utmel Electronic Limited
Hong Kong, China
Conv DC-DC Single Step Down 4.5V to 28V 8-Pin HSOP EP Tube
761-L7981A
Conv DC-DC Single Step Down 4.5V to 28V 8-Pin HSOP EP Tube 761-L7981A
Conv DC-DC Single Step Down 4.5V to 28V 8-Pin HSOP EP Tube

Conv DC-DC Single Step Down 4.5V to 28V 8-Pin HSOP EP Tube

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 739-L7981A 761-L7981A
Product Name Buck 3 A Step-Down DC-DC Converter IC Conv DC-DC Single Step Down 4.5V to 28V 8-Pin HSOP EP Tube
Package Type Other; HSOP SOIC; Other; 8-SOIC (0.154, 3.90mm Width) Exposed Pad
Output Voltage 28 volts 28 volts
Input Voltage 28 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Buck 3.3V 1A Step-Down DC-DC Converter IC - 739-ADP3050AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOIC
View Details
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details
Buck Step-Down DC-DC Converter IC - 739-LMR36520ADDAR - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 65 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers