STMicroelectronics, Inc. PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - L7981 L7981

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1194622-L7981 Manufacturer Homepage: www.st.com Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Application Field: Used in Power Management
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1194622-L7981 Manufacturer Homepage: www.st.com Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Application Field: Used in Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - L7981 - 1194622-L7981 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - L7981
1194622-L7981
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - L7981 1194622-L7981
Manufacturer: STMicroelectronics Win Source Part Number: 1194622-L7981 Manufacturer Homepage: www.st.com Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Application Field: Used in Power Management

Manufacturer: STMicroelectronics
Win Source Part Number: 1194622-L7981
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - L7981 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
L7981
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators L7981
IC REG BUCK ADJ 3A 8VFQFPN

IC REG BUCK ADJ 3A 8VFQFPN

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - L7981 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
L7981
Voltage Regulators - DC DC Switching Regulators L7981
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 8-VFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 8-VFDFN Exposed Pad

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - L7981 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
L7981
PMIC - Voltage Regulators - DC DC Switching Regulators L7981
IC REG BUCK ADJ 3A 8VFQFPN

IC REG BUCK ADJ 3A 8VFQFPN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1194622-L7981 L7981 L7981 L7981
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - L7981 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Life Cycle Stage Active Active
Output Voltage 0.6000 volts 0.6000 to 28 volts
IOUT 3 amps 3 amps 3 amps
fsw 250 to 1000 kHz 250 to 1000 kHz 250 to 1000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1900111P - RS Components, Ltd.
Specs
IOUT 0.4200 amps
Efficiency 90 %
View Details
Specs
Package Type Other; Tube
fsw 67 kHz
Duty Cycle 72
View Details