Manufacturer: STMicroelectronics
Win Source Part Number: 1194621-L7980
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A 8-VFDFN Exposed Pad
IC REG BUCK ADJ 2A 8VFQFPN
IC REG BUCK ADJ 2A 8VFQFPN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A 8-VFDFN Exposed Pad
IC REG BUCK ADJ 2A 8VFQFPN
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1194621-L7980 | L7980-ND | L7980 | L7980 | L7980 | L7980 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - L7980 | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 8-VFDFN Exposed Pad | Other; 8-VFDFN Exposed Pad | Other; 8-VFDFN Exposed Pad | |||
| Output Voltage | 0.6000 to 28 volts | 0.6000 volts | 0.6000 volts | 0.6000 to 28 volts | ||
| IOUT | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps |