STMicroelectronics PMIC - PMIC - Voltage Regulators - Linear - L7924CD2T L7924CD2T

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1226800-L7924CD2T Packaging: Bulk Polarity: Negative Output Type: Fixed Number of Pins: 3 Number of Outputs: 1 Quiescent Current: 3 mA Output Current: 500 mA Output Voltage: -25.2 V Categories: PMIC - Voltage Regulators - Linear Case / Package: D2PAK Max Input Voltage: -33 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Output Current: 1.5 A Min Input Voltage: -33 V Max Operating Temperature: 150 °C
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1226800-L7924CD2T Packaging: Bulk Polarity: Negative Output Type: Fixed Number of Pins: 3 Number of Outputs: 1 Quiescent Current: 3 mA Output Current: 500 mA Output Voltage: -25.2 V Categories: PMIC - Voltage Regulators - Linear Case / Package: D2PAK Max Input Voltage: -33 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Output Current: 1.5 A Min Input Voltage: -33 V Max Operating Temperature: 150 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - L7924CD2T - 1226800-L7924CD2T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - L7924CD2T
1226800-L7924CD2T
PMIC - PMIC - Voltage Regulators - Linear - L7924CD2T 1226800-L7924CD2T
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1226800-L7924CD2T Packaging: Bulk Polarity: Negative Output Type: Fixed Number of Pins: 3 Number of Outputs: 1 Quiescent Current: 3 mA Output Current: 500 mA Output Voltage: -25.2 V Categories: PMIC - Voltage Regulators - Linear Case / Package: D2PAK Max Input Voltage: -33 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Output Current: 1.5 A Min Input Voltage: -33 V Max Operating Temperature: 150 °C

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1226800-L7924CD2T
Packaging: Bulk
Polarity: Negative
Output Type: Fixed
Number of Pins: 3
Number of Outputs: 1
Quiescent Current: 3 mA
Output Current: 500 mA
Output Voltage: -25.2 V
Categories: PMIC - Voltage Regulators - Linear
Case / Package: D2PAK
Max Input Voltage: -33 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Output Current: 1.5 A
Min Input Voltage: -33 V
Max Operating Temperature: 150 °C

Buy Now
Singapore, Singapore
24V 1.5A LDO Voltage Regulator IC
699-L7924CD2T
24V 1.5A LDO Voltage Regulator IC 699-L7924CD2T
Linear Regulators - Standard 24V 1.5A Negative Product overview: L7924CD2T from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 24V, 1.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-L7924CD2T can be used for catalog matching and distributor lookup.

Linear Regulators - Standard 24V 1.5A Negative Product overview: L7924CD2T from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 24V, 1.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-L7924CD2T can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 1226800-L7924CD2T 699-L7924CD2T
Product Name PMIC - PMIC - Voltage Regulators - Linear - L7924CD2T 24V 1.5A LDO Voltage Regulator IC
Regulator Type Standard
Output Polarity Negative
Output Voltage Type Fixed; Fixed Fixed
Package Type Other; D2PAK Other; D2PAK
Special Features Multiple Outputs
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADP3301AR-3-REEL - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.1000 amps
View Details
Voltage Regulators - 1220382 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable
View Details
Motor Drivers, Controllers - A4956KLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 5.5 to 50 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ25171QWDRCRQ1 - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details