STMicroelectronics, Inc. Ldo Voltage Regulator, 1.5A,-15V, To-220-3; Output Type Stmicroelectronics L7915CV

Description
LDO VOLTAGE REGULATOR, 1.5A,-15V, TO-220-3; Output Type:Fixed; Input Voltage Min:-35V; Input Voltage Max:-23V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.5A; Dropout Voltage Typ @ Current:1.1V; No. of Pins:3PinsRoHS Compliant: Yes
Description
LDO VOLTAGE REGULATOR, 1.5A,-15V, TO-220-3; Output Type:Fixed; Input Voltage Min:-35V; Input Voltage Max:-23V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.5A; Dropout Voltage Typ @ Current:1.1V; No. of Pins:3PinsRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, 1.5A,-15V, To-220-3; Output Type Stmicroelectronics - 72K7193 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 1.5A,-15V, To-220-3; Output Type Stmicroelectronics
72K7193
Ldo Voltage Regulator, 1.5A,-15V, To-220-3; Output Type Stmicroelectronics 72K7193
LDO VOLTAGE REGULATOR, 1.5A,-15V, TO-220-3; Output Type:Fixed; Input Voltage Min:-35V; Input Voltage Max:-23V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.5A; Dropout Voltage Typ @ Current:1.1V; No. of Pins:3PinsRoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 1.5A,-15V, TO-220-3; Output Type:Fixed; Input Voltage Min:-35V; Input Voltage Max:-23V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.5A; Dropout Voltage Typ @ Current:1.1V; No. of Pins:3PinsRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 72K7193
Product Name Ldo Voltage Regulator, 1.5A,-15V, To-220-3; Output Type Stmicroelectronics
Input Voltage -35 to -23 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Stabilizer Voltage 100KVA to 600KVA SBW Voltage Stabilizer 80KVA 150KVA 200KVA 300KVA 400KVA 500KVA 3 Phase Voltage Regulator - No.1601201189673 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details