-15V 1.5A Negative LDO Voltage Regulator, TO-220 Product overview: L7915CV-DG from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -15V, 1.5A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 1.5A, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L7915CV-DG can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 007592-L7915CV-DG
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Negative Fixed
Voltage - Dropout (Typical): 1.1V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1.5A
Family Name: L7915C
Output Voltage: -15V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220
Maximum Input Voltage: -35V
Nominal Output Voltage (Min/Fixed): -15V
Dropout Voltage-Max: 1.1V @ 1A (TYP)
Operating Supply Current: 3mA
PSRR: 60dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): MC7915CT; MC7915CT/45F; LM7915AG-TA3-T; LM7915AL-TA3-T;
Introduction Date: November 18, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A TO-220
Neg. -15V 1.5A Voltage Regulator TO-220
Neg. -15V 1.5A Voltage Regulator TO-220
IC REG LINEAR -15V 1.5A TO220
IC REG LINEAR -15V 1.5A TO220
IC REG LINEAR -15V 1.5A TO220
60dB@(120Hz) 1.5A Fixed 15V Negative electrode 35V TO-220 Linear Voltage Regulators (LDO) ROHS
Linear Voltage Regulators NEG Voltage Reg IC 3-Terminal 1.5A
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-L7915CV-DG | 007592-L7915CV-DG | 497-12412-ND | 8772722 | L7915CV-DG | L7915CV-DG | L7915CV-DG | L7915CV-DG | L7915CV-DG |
| Product Name | -15V 1.5A TO-220 LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - L7915CV-DG | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Power Supply Chip >> Linear Voltage Regulators (LDO) | Linear Voltage Regulators |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed | Fixed | |||
| Package Type | Other; TO-220 | TO-220; Other; TO-220 | TO-220; Other; TO-220-3 | TO-220; Other; To-220 | TO-220 | TO-220; Other; TO-220-3 | TO-220 | ||
| Output Voltage | -15 volts | 15 volts | -15 volts | -15 volts | -15 volts | 15 volts | |||
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | ||
| Dropout Voltage | 1.1 volts | 1.1 volts | 1.1 volts | 1.1 volts | 1.1 volts |