STMicroelectronics, Inc. Ldo Voltage Regulator, Fixed, -15V, 1.5A, To-220Fp-3; Output Type Stmicroelectronics L7915CP

Description
LDO VOLTAGE REGULATOR, FIXED, -15V, 1.5A, TO-220FP-3; Output Type:Fixed; Input Voltage Min:-35V; Input Voltage Max:-23V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.5A; Dropout Voltage Typ @ Current:1.1V; MSL:- RoHS Compliant: Yes
Datasheet
Description
LDO VOLTAGE REGULATOR, FIXED, -15V, 1.5A, TO-220FP-3; Output Type:Fixed; Input Voltage Min:-35V; Input Voltage Max:-23V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.5A; Dropout Voltage Typ @ Current:1.1V; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, Fixed, -15V, 1.5A, To-220Fp-3; Output Type Stmicroelectronics - 26M0593 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, Fixed, -15V, 1.5A, To-220Fp-3; Output Type Stmicroelectronics
26M0593
Ldo Voltage Regulator, Fixed, -15V, 1.5A, To-220Fp-3; Output Type Stmicroelectronics 26M0593
LDO VOLTAGE REGULATOR, FIXED, -15V, 1.5A, TO-220FP-3; Output Type:Fixed; Input Voltage Min:-35V; Input Voltage Max:-23V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.5A; Dropout Voltage Typ @ Current:1.1V; MSL:- RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, FIXED, -15V, 1.5A, TO-220FP-3; Output Type:Fixed; Input Voltage Min:-35V; Input Voltage Max:-23V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.5A; Dropout Voltage Typ @ Current:1.1V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 26M0593
Product Name Ldo Voltage Regulator, Fixed, -15V, 1.5A, To-220Fp-3; Output Type Stmicroelectronics
Input Voltage -35 to -23 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
300KVA Automatic 480V 400V 380V AVR Servo Voltage Industrial Stabilizer Regulator 300 KVA - No.1601610692533 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details