STMicroelectronics, Inc. 15V Voltage Regulator IC L7915CD2T-TR

Description
15V FIXED NEGATIVE REGULATOR, PSSO2, LEAD FREE, D2PAK-3 Product overview: L7915CD2T-TR from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L7915CD2T-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
15V FIXED NEGATIVE REGULATOR, PSSO2, LEAD FREE, D2PAK-3 Product overview: L7915CD2T-TR from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L7915CD2T-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15V Voltage Regulator IC
776-L7915CD2T-TR
15V Voltage Regulator IC 776-L7915CD2T-TR
15V FIXED NEGATIVE REGULATOR, PSSO2, LEAD FREE, D2PAK-3 Product overview: L7915CD2T-TR from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L7915CD2T-TR can be used for catalog matching and distributor lookup.

15V FIXED NEGATIVE REGULATOR, PSSO2, LEAD FREE, D2PAK-3 Product overview: L7915CD2T-TR from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L7915CD2T-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-1216-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-1216-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-1216-2-ND
Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A D2PAK

Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A D2PAK

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - L7915CD2T-TR - 111251-L7915CD2T-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - L7915CD2T-TR
111251-L7915CD2T-TR
PMIC - PMIC - Voltage Regulators - Linear - L7915CD2T-TR 111251-L7915CD2T-TR
Manufacturer: STMicroelectronics Win Source Part Number: 111251-L7915CD2T-TR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Negative Fixed Voltage - Dropout (Typical): 1.1V @ 1A Number of Regulators: 1 Output Type: Fixed Output Current: 1.5A Output Voltage: -15V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: D2PAK Maximum Input Voltage: -35V Nominal Output Voltage (Min/Fixed): -15V Dropout Voltage-Max: 1.1V @ 1A (TYP) Operating Supply Current: 3mA PSRR: 60dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 111251-L7915CD2T-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Negative Fixed
Voltage - Dropout (Typical): 1.1V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1.5A
Output Voltage: -15V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: D2PAK
Maximum Input Voltage: -35V
Nominal Output Voltage (Min/Fixed): -15V
Dropout Voltage-Max: 1.1V @ 1A (TYP)
Operating Supply Current: 3mA
PSRR: 60dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - L7915CD2T-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
L7915CD2T-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear L7915CD2T-TR
IC REG LINEAR -15V 1.5A D2PAK

IC REG LINEAR -15V 1.5A D2PAK

Supplier's Site
PMIC - Voltage Regulators - Linear - L7915CD2T-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
L7915CD2T-TR
PMIC - Voltage Regulators - Linear L7915CD2T-TR
IC REG LINEAR -15V 1.5A D2PAK

IC REG LINEAR -15V 1.5A D2PAK

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-L7915CD2T-TR 497-1216-2-ND 111251-L7915CD2T-TR L7915CD2T-TR L7915CD2T-TR
Product Name 15V Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - L7915CD2T-TR Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; D2PAK TO-263; Other; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Other; D2PAK
Output Voltage -15 volts -15 volts 15 volts -15 volts
IOUT 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps
Dropout Voltage 1.1 volts 1.1 volts 1.1 volts
Unlock Full Specs
to access all available technical data