Voltage Regulator -15V 1.5A TO220
Voltage Regulator -15V 1.5A TO220
Manufacturer: STMicroelectronics
Win Source Part Number: 018416-L7915ACV
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Negative Fixed
Voltage - Dropout (Typical): 1.1V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1.5A
Output Voltage: -15V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220AB
Maximum Input Voltage: -35V
Nominal Output Voltage (Min/Fixed): -15V
Dropout Voltage-Max: 1.1V @ 1A (TYP)
Operating Supply Current: 3mA
PSRR: 60dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): LM7915CT/NOPB; L7915ACV-TR; L7915ACV; L7915ACV-DG;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A TO-220
-15V LDO Regulator, 1.5A, Negative, TO Package Product overview: L7915ACV from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -15V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 1.5A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L7915ACV can be used for catalog matching and distributor lookup.
REGULATOR, VOLTAGE, NEG., 2% -15V, TO-220 PKG
Linear Voltage Regulators 15V 1.5A Negative
IC REG LINEAR -15V 1.5A TO220AB
IC REG LINEAR -15V 1.5A TO220AB
| RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 6869795 | 018416-L7915ACV | 497-1477-5-ND | 776-L7915ACV | 70013922 | L7915ACV | L7915ACV | L7915ACV |
| Product Name | Voltage Regulators | PMIC - PMIC - Voltage Regulators - Linear - L7915ACV | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | -15V 1.5A LDO Voltage Regulator IC | REGULATOR, VOLTAGE, NEG., 2% -15V, TO-220 PKG | Linear Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Polarity | Negative | Negative | Negative | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | ||||
| Package Type | TO-220; Other; To-220 | TO-220; Other; TO-220AB | TO-220; Other; TO-220-3 | Other; TO | TO-220 | TO-220 | ||
| Regulator Type | Low Dropout | Standard | ||||||
| Life Cycle Stage | Maturity; Active |