STMicroelectronics, Inc. Ldo, Fixed, -12V, 0.5A, To-220-3; Output Type Stmicroelectronics L7912CV-DG

Description
LDO, FIXED, -12V, 0.5A, TO-220-3; Output Type:Fixed; Input Voltage Min:-19V; Input Voltage Max:-35V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:1.1V; IC Case / Package:TO-220 RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, -12V, 0.5A, TO-220-3; Output Type:Fixed; Input Voltage Min:-19V; Input Voltage Max:-35V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:1.1V; IC Case / Package:TO-220 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, -12V, 0.5A, To-220-3; Output Type Stmicroelectronics - 51AC9230 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, -12V, 0.5A, To-220-3; Output Type Stmicroelectronics
51AC9230
Ldo, Fixed, -12V, 0.5A, To-220-3; Output Type Stmicroelectronics 51AC9230
LDO, FIXED, -12V, 0.5A, TO-220-3; Output Type:Fixed; Input Voltage Min:-19V; Input Voltage Max:-35V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:1.1V; IC Case / Package:TO-220 RoHS Compliant: Yes

LDO, FIXED, -12V, 0.5A, TO-220-3; Output Type:Fixed; Input Voltage Min:-19V; Input Voltage Max:-35V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:1.1V; IC Case / Package:TO-220 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 51AC9230
Product Name Ldo, Fixed, -12V, 0.5A, To-220-3; Output Type Stmicroelectronics
Input Voltage -19 to -35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1086QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
0.01S Instant SCR Voltage Stabilizer Regulator Thyristor 100KVA 150KVA 200KVA 300KVA 350KVA 400KVA - No.1601616506235 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details