STMicroelectronics, Inc. Ldo Voltage Regulator; Output Type Stmicroelectronics L7912CD2T-TR

Description
LDO VOLTAGE REGULATOR; Output Type:Fixed; Input Voltage Min:-35V; Input Voltage Max:-19V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.5A; Dropout Voltage Typ @ Current:1.1V; IC Case / Package:TO-263 (D2PAK) RoHS Compliant: Yes
Description
LDO VOLTAGE REGULATOR; Output Type:Fixed; Input Voltage Min:-35V; Input Voltage Max:-19V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.5A; Dropout Voltage Typ @ Current:1.1V; IC Case / Package:TO-263 (D2PAK) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator; Output Type Stmicroelectronics - 95M6585 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator; Output Type Stmicroelectronics
95M6585
Ldo Voltage Regulator; Output Type Stmicroelectronics 95M6585
LDO VOLTAGE REGULATOR; Output Type:Fixed; Input Voltage Min:-35V; Input Voltage Max:-19V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.5A; Dropout Voltage Typ @ Current:1.1V; IC Case / Package:TO-263 (D2PAK) RoHS Compliant: Yes

LDO VOLTAGE REGULATOR; Output Type:Fixed; Input Voltage Min:-35V; Input Voltage Max:-19V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.5A; Dropout Voltage Typ @ Current:1.1V; IC Case / Package:TO-263 (D2PAK) RoHS Compliant: Yes

Supplier's Site
Ic Negative Volt Regulator -12V D2-Pak-3, Full Reel; Output Type Stmicroelectronics - 56P8895 - Newark, An Avnet Company
Chicago, IL, United States
Ic Negative Volt Regulator -12V D2-Pak-3, Full Reel; Output Type Stmicroelectronics
56P8895
Ic Negative Volt Regulator -12V D2-Pak-3, Full Reel; Output Type Stmicroelectronics 56P8895
IC NEGATIVE VOLT REGULATOR -12V D2-PAK-3, FULL REEL; Output Type:Fixed; Input Voltage Min:-35V; Input Voltage Max:-19V; Fixed Output Voltage Nom.:-12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:- RoHS Compliant: Yes

IC NEGATIVE VOLT REGULATOR -12V D2-PAK-3, FULL REEL; Output Type:Fixed; Input Voltage Min:-35V; Input Voltage Max:-19V; Fixed Output Voltage Nom.:-12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:- RoHS Compliant: Yes

Supplier's Site
Fixed Ldo Voltage Regulator, -35V To -19V, 1.1V Dropout, -12Vout, 1.5Aout, To-263-3 Rohs Compliant Stmicroelectronics - 45Y5638 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Ldo Voltage Regulator, -35V To -19V, 1.1V Dropout, -12Vout, 1.5Aout, To-263-3 Rohs Compliant Stmicroelectronics
45Y5638
Fixed Ldo Voltage Regulator, -35V To -19V, 1.1V Dropout, -12Vout, 1.5Aout, To-263-3 Rohs Compliant Stmicroelectronics 45Y5638
Fixed LDO Voltage Regulator, -35V to -19V, 1.1V Dropout, -12Vout, 1.5Aout, TO-263-3 RoHS Compliant: Yes

Fixed LDO Voltage Regulator, -35V to -19V, 1.1V Dropout, -12Vout, 1.5Aout, TO-263-3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators Voltage Regulators
Product Number 95M6585 56P8895 45Y5638
Product Name Ldo Voltage Regulator; Output Type Stmicroelectronics Ic Negative Volt Regulator -12V D2-Pak-3, Full Reel; Output Type Stmicroelectronics Fixed Ldo Voltage Regulator, -35V To -19V, 1.1V Dropout, -12Vout, 1.5Aout, To-263-3 Rohs Compliant Stmicroelectronics
Input Voltage -35 to -19 volts -35 to -19 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
AVR 150kVA 200kVA 250kVA Automatic Voltage Stabilizer 3-Phase Industrial Stabilizer Voltage Regulator - No.1601624133961 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details