STMicroelectronics, Inc. PMIC - PMIC - Voltage Regulators - Linear - L7912ACD2T-TR L7912ACD2T-TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1051389-L7912ACD2T-T R Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 1.5A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: D2PAK Maximum Input Voltage: -35V Nominal Output Voltage (Min/Fixed): -12V Dropout Voltage-Max: 1.1V @ 1A (TYP) Operating Supply Current: 3mA PSRR: 60dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, Computers & Computer Peripherals, Consumer Electronics, Power Management, HVAC, Thermal Management
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1051389-L7912ACD2T-T R Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 1.5A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: D2PAK Maximum Input Voltage: -35V Nominal Output Voltage (Min/Fixed): -12V Dropout Voltage-Max: 1.1V @ 1A (TYP) Operating Supply Current: 3mA PSRR: 60dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, Computers & Computer Peripherals, Consumer Electronics, Power Management, HVAC, Thermal Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - L7912ACD2T-TR - 1051389-L7912ACD2T-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - L7912ACD2T-TR
1051389-L7912ACD2T-TR
PMIC - PMIC - Voltage Regulators - Linear - L7912ACD2T-TR 1051389-L7912ACD2T-TR
Manufacturer: STMicroelectronics Win Source Part Number: 1051389-L7912ACD2T-T R Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 1.5A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: D2PAK Maximum Input Voltage: -35V Nominal Output Voltage (Min/Fixed): -12V Dropout Voltage-Max: 1.1V @ 1A (TYP) Operating Supply Current: 3mA PSRR: 60dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, Computers & Computer Peripherals, Consumer Electronics, Power Management, HVAC, Thermal Management

Manufacturer: STMicroelectronics
Win Source Part Number: 1051389-L7912ACD2T-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 1.5A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: D2PAK
Maximum Input Voltage: -35V
Nominal Output Voltage (Min/Fixed): -12V
Dropout Voltage-Max: 1.1V @ 1A (TYP)
Operating Supply Current: 3mA
PSRR: 60dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation, Computers & Computer Peripherals, Consumer Electronics, Power Management, HVAC, Thermal Management

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - L7912ACD2T-TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
L7912ACD2T-TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators L7912ACD2T-TR-ND
Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A D2PAK

Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A D2PAK

Buy Now Datasheet
Singapore, Singapore
12V Voltage Regulator IC
776-L7912ACD2T-TR
12V Voltage Regulator IC 776-L7912ACD2T-TR
12V FIXED NEGATIVE REGULATOR, PSSO2, LEAD FREE, D2PAK-3 Product overview: L7912ACD2T-TR from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L7912ACD2T-TR can be used for catalog matching and distributor lookup.

12V FIXED NEGATIVE REGULATOR, PSSO2, LEAD FREE, D2PAK-3 Product overview: L7912ACD2T-TR from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L7912ACD2T-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - L7912ACD2T-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
L7912ACD2T-TR
PMIC - Voltage Regulators - Linear L7912ACD2T-TR
IC REG LINEAR -12V 1.5A D2PAK

IC REG LINEAR -12V 1.5A D2PAK

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - L7912ACD2T-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
L7912ACD2T-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear L7912ACD2T-TR
IC REG LINEAR -12V 1.5A D2PAK

IC REG LINEAR -12V 1.5A D2PAK

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1051389-L7912ACD2T-TR L7912ACD2T-TR-ND 776-L7912ACD2T-TR L7912ACD2T-TR L7912ACD2T-TR
Product Name PMIC - PMIC - Voltage Regulators - Linear - L7912ACD2T-TR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 12V Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Voltage Type Fixed; Fixed Fixed Fixed
Package Type Other; D2PAK TO-263; Other; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Other; D2PAK
Life Cycle Stage PhaseOut; Obsolete(EOL)
Output Voltage 12 volts -12 volts -12 volts -12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3986SLDTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 38-TFSOP (0.173", 4.40mm Width)
VIN 3 to 5.5 volts
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3333ARM-3-REEL7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Shutdown (Inhibit) Pin; Shutdown
IOUT 0.3000 amps
View Details
Battery Chargers - BQ24630RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 2412910P - RS Components, Ltd.
Specs
IOUT 1.5 amps
IQ 0.0060 amps
View Details